Country of Origin USA
Dia. Max 76" (1930mm)
Length Deflated 124" (3150mm)
Length Overall Inflated, Est. 93" (2362mm)
Length, Contact Max 1" (25mm)
Length, Contact Min 1" (25mm)
Material, Metal Components Aluminum & Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 2 ft (0.60 m)
Pressure, Inflation Max 2 psi (0.13 bar)
Sage Subcategory Number W113
Shipping Wt. 36 Lbs (16.33 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-076-S |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 76" Dia |