Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 66" (1676mm)
Length Deflated 157.9" (4011mm)
Length Overall Inflated, Est. 153" (3887mm)
Length, Contact 50" (1270mm)
Length, Contact Max 61" (1549mm)
Length, Contact Min 39" (991mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 38X38X10
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 1.5 psi (0.1 bar)/3.5' (1.05 m)
Pressure, Inflation Max 3 psi (0.2 bar)
Sage Subcategory Number W113
Shipping Wt. 51 Lb (23.13 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-066 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 66" Dia |