Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 60" (1524mm)
Length Deflated 142" (3607mm)
Length Overall Inflated, Est. 139.1" (3533mm)
Length, Contact 45" (1143mm)
Length, Contact Max 55" (1397mm)
Length, Contact Min 35" (889mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 38X38X10
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 2.25 psi (0.16 bar)/5.2' (1.58 m)
Pressure, Inflation Max 4.5 psi (0.31 bar)
Sage Subcategory Number W113
Shipping Wt. 26 Lb (11.79 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-060 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 60" Dia |