Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 55" (1397mm)
Length Deflated 129.5" (3290mm)
Length Overall Inflated, Est. 127.6" (3241mm)
Length, Contact 41" (1041mm)
Length, Contact Max 50" (1270mm)
Length, Contact Min 32" (813mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 23X21X11
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 2.5 psi (0.17 bar)/5.8' (1.76 m)
Pressure, Inflation Max 5 psi (0.34 bar)
Sage Subcategory Number W113
Shipping Wt. 23 Lb (10.43 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-055 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 55" Dia |