Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 54" (1372mm)
Length Deflated 84" (2133mm)
Length Overall Inflated, Est. 63" (1600mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 21-5/8" X 19-5/8" X 9-3/8"
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 6 ft (1.83 m)
Pressure, Inflation Max 5 psi (0.34 bar)
Sage Subcategory Number W113
Shipping Wt. 23 Lb (10.43 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-054-S |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 54" Dia, Short |