Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 45" (1143mm)
Length Deflated 111" (2819mm)
Length Overall Inflated, Est. 108" (2743mm)
Length, Contact 36" (914mm)
Length, Contact Max 44" (1117mm)
Length, Contact Min 28" (712mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 23X21X11 (PETERSEN BOX)
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 3.25 psi (0.22 bar)/7.5' (2.28 m)
Pressure, Inflation Max 6.5 psi (0.44 bar)
Sage Subcategory Number W113
Shipping Wt. 20 Lb (9.07 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-045 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 45" Dia |