Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 42" (1067mm)
Length Deflated 102.5" (2604mm)
Length Overall Inflated, Est. 99" (2515mm)
Length, Contact 32" (813mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 23x21x11
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 4.5 psi (0.31 bar)/10' (3.2 m)
Pressure, Inflation Max 9 psi (0.62 bar)
Sage Subcategory Number W113
Shipping Wt. 17 Lb (7.71 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-042 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 42" Dia |