Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 34" (864mm)
Length Deflated 84.25" (2139mm)
Length Overall Inflated, Est. 81" (2057mm)
Length, Contact 26" (660mm)
Length, Contact Max 31.7" (804mm)
Length, Contact Min 20.3" (517mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply BallIstic Nylon
Package Dimensions 36" X 8" X 8"
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 4.5 psi (0.31 bar)/10' (3.2 m)
Pressure, Inflation Max 9 psi (0.62 bar)
Sage Subcategory Number W113
Shipping Wt. 15 Lb (6.80 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-034 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 34" Dia |