Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 33" (838mm)
Length Deflated 81.7" (2075mm)
Length Overall Inflated, Est. 78.6" (1996mm)
Length, Contact 25" (635mm)
Length, Contact Max 29.5" (749mm)
Length, Contact Min 18.5" (470mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 36"x8"x8"
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 4.5 psi (0.31 bar)/10' (3.2 m)
Pressure, Inflation Max 9 psi (0.62 bar)
Sage Subcategory Number W113
Shipping Wt. 14 Lb (6.35 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-033 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 33" Dia |