Country of Origin USA
Dia. Deflated 4.5" (114mm)
Dia. Max 26" (660mm)
Length Deflated 66" (1676.4mm)
Length Overall Inflated, Est. 63" (1600mm)
Length, Contact 20" (508mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 8"x8"x36"
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 5 psi (0.34 bar)/11' (3.5 m)
Pressure, Inflation Max 10 psi (0.68 bar)
Sage Subcategory Number W113
Shipping Wt. 10 Lb (4.54 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-026 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 26" Dia |