Country of Origin USA
Dia. Deflated 4" (102mm)
Dia. Max 24" (610mm)
Length Deflated 61" (1549mm)
Length Overall Inflated, Est. 59" (1499mm)
Length, Contact 18" (457mm)
Length, Cylinder Contact 14" (356mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 36" X 6" X 6"
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 5 psi (0.34 bar)/11' (3.5 m)
Pressure, Inflation Max 10 psi (0.68 bar)
Sage Subcategory Number W113
Shipping Wt. 10 Lb (4.54 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-024 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 24" Dia |