Country of Origin USA
Dia. Deflated 4" (102mm)
Dia. Max 24" (610mm)
Length Overall Inflated, Est. 41" (1041mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 5 psi (0.34 bar)/11' (3.5 m)
Pressure, Inflation Max 10 psi (0.68 bar)
Sage Subcategory Number W113
Shipping Wt. 10 Lb (4.54 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-024-S |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 24" Dia, Short |