Country of Origin USA
Dia. Deflated 4" (102mm)
Dia. Max 20" (508mm)
Length Deflated 56" (1422mm)
Length Overall Inflated, Est. 49.1" (1247mm)
Length, Contact 11.7"" (297mm)
Length, Cylinder Contact 15" (381mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 24" X 6" X 6"
Port, Inflation 2" MNPT to 1/2" QD Plug
Port, PSI Monitor 1/4" QD Cplg
Pressure Pipeline Max Head 10 psi (0.69 bar)/23' (7.03 m)
Pressure, Inflation Max 20 psi (1.37 bar)
Sage Subcategory Number W113
Shipping Wt. 7 Lb (3.18 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-020 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 20" Dia |