Country of Origin USA
Dia. Deflated 1.65" (42mm)
Dia. Max 6" (152mm)
Length Deflated 10.3" (262mm)
Length Overall Inflated, Est. 7.7"(196mm)
Length, Contact Max 5" (127mm)
Length, Contact Min 3" (76mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 12" X 3" X 3"
Port, Inflation Schrader Tire Valve
Pressure Pipeline Max Head 15 psi (1.03 bar)/35' (10.67 m)
Pressure, Inflation Max 30 psi (2.07 bar)
Sage Subcategory Number W113
Shipping Wt. 2 Lb (0.91 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-006-S |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 6" Dia, Short |