Country of Origin USA
Dia. Deflated 1.5" (38mm)
Dia. Max 5" (127mm)
Length Deflated 16.73" (425mm)
Length Overall Inflated, Est. 14.25" (362mm)
Length, Contact 4.0" (102mm)
Material, Metal Components Aluminum & Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Port, Inflation Schrader Tire Valve
Pressure Pipeline Max Head 15 psi (1.03 bar)/35' (10.6 m)
Pressure, Inflation Max 30 psi (2.06 bar)
Sage Subcategory Number W113
Shipping Wt. 2 Lbs (0.91 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-005 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 5" Dia |