Annular Seal Contact Lngth 6" (152mm)
Annular Seal ID 8.83" (224mm)
Annular Seal OD 15.25" (387mm)
Country of Origin USA
Infl. Port Type/Size 1/2" Quick Disconnect
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port Location, Infl. Centered on Annular End
Port, Inflation 1/4" Quick Disconnect Plug
Port, Press. Monitoring Type 1/4" Quick Disconnect Coupling
Port, Pressure Monitoring Port Location Centered on Annular End
Positioning Loops, No. & Location Four on Each End ID
Pressure, Inflation Max 25 psi (1.72 bar) supported on OD and ID
Sage Subcategory Number W111
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 111-0816-6 |
| Product Name | Annular Seal 8.83" Id X 15.25" Od X 6" Cyl |
| NPT Thread | 1/2" Quick Disconnect |