The 1452-E2266JS0C1-ND is a 2.66-inch EPD (Electronic Paper Display) module featuring a resolution of 296 x 152 pixels and a pixel density of 125 dpi. The active display area measures 60.088 mm in width and 30.704 mm in height. This module supports a color display of black, white, and red, and is treated with an anti-glare surface for improved visibility. Designed for operation in temperatures ranging from 0 to 40 °C, the display weighs 4.8 grams and has an outline dimension of 71.82 mm in height, 36.3 mm in width, and a thickness of 1.0 mm. The use of E Ink Film enhances the display's performance, making it suitable for various applications where low power consumption and readability are essential.
2.66" EPD, SPECTRA, W.ITC
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1452-E2266JS0C1-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |