The E2213FS091-ND is a 2.13-inch three-color TFT EPD (Electronic Paper Display) panel designed for various applications. It features a compact size suitable for portable devices and low power consumption, making it ideal for battery-operated projects. The display is characterized by its ability to maintain an image without power, which is beneficial for applications requiring static content. The panel's specifications include a resolution that supports clear visibility and a wide viewing angle. It is manufactured by Pervasive Displays Inc., ensuring reliability and quality in performance. This product is suitable for engineers looking for an efficient display solution in their designs.
2.13" EPD, SPECTRA, W.ITC
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | E2213FS091-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | None |