Perkin Elmer (LAS) UK Ltd Resistor VT50N3

Description
LDR, 1MOHM, 500MW, VT500 SERIES; POWER RATING:500MW; DARK RESISTANCE:1MOHM; SERIES:VT500; OPERATING TEMPERATURE RANGE:-40 C TO +75 C; VOLTAGE RATING:3. FREE 2 YEAR RADWELL WARRANTY
Description
LDR, 1MOHM, 500MW, VT500 SERIES; POWER RATING:500MW; DARK RESISTANCE:1MOHM; SERIES:VT500; OPERATING TEMPERATURE RANGE:-40 C TO +75 C; VOLTAGE RATING:3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 26067306 - Radwell International
Willingboro, NJ, United States
Resistor
26067306
Resistor 26067306
LDR, 1MOHM, 500MW, VT500 SERIES; POWER RATING:500MW; DARK RESISTANCE:1MOHM; SERIES:VT500; OPERATING TEMPERATURE RANGE:-40 C TO +75 C; VOLTAGE RATING:3. FREE 2 YEAR RADWELL WARRANTY

LDR, 1MOHM, 500MW, VT500 SERIES; POWER RATING:500MW; DARK RESISTANCE:1MOHM; SERIES:VT500; OPERATING TEMPERATURE RANGE:-40 C TO +75 C; VOLTAGE RATING:3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 26067306
Product Name Resistor
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details