PerfectVision Manufacturing, Inc. Coaxial Cable Type Perfect Vision ULPVRG6SCQUAD

Description
Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Description
Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Perfect Vision - 27T6893 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Perfect Vision
27T6893
Coaxial Cable Type Perfect Vision 27T6893
Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6893
Product Name Coaxial Cable Type Perfect Vision
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers