PerfectVision Manufacturing, Inc. Coaxial Cable Type Perfect Vision ULPVRG6BLK

Description
Coaxial Cable Type:RG6U; Wire Gauge:36AWG; Conductor Area CSA:0.01mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet
Description
Coaxial Cable Type:RG6U; Wire Gauge:36AWG; Conductor Area CSA:0.01mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Perfect Vision - 27T6882 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Perfect Vision
27T6882
Coaxial Cable Type Perfect Vision 27T6882
Coaxial Cable Type:RG6U; Wire Gauge:36AWG; Conductor Area CSA:0.01mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Coaxial Cable Type:RG6U; Wire Gauge:36AWG; Conductor Area CSA:0.01mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6882
Product Name Coaxial Cable Type Perfect Vision
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details