PerfectVision Manufacturing, Inc. Cable Shielding Perfect Vision PVCAT6CMPBGRN

Description
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Perfect Vision - 78Y7326 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Perfect Vision
78Y7326
Cable Shielding Perfect Vision 78Y7326
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green; No. of Max Strands x Strand Size:

Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78Y7326
Product Name Cable Shielding Perfect Vision
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details