Conventional Low Voltage Disconnects typically require external mechanical contactors to drive loads of any significance. Multiple relays and wire/cable runs create unnecessary installation complexity, drive up maintenance costs, and create a basic level of brain-damage fleet operators can do without. If only there was a device that served as a low voltage disconnect, but could also handle ALL the accessory loads thus eliminating the need for external contactors.
POWER-GATE Voltage Sensitive Relays are your solution.
POWER-GATE Voltage Sensitive Relays provide a SINGLE point of control and are designed to handle ALL your accessory loads WITHOUT the need of external contactors. An on-board microcontroller is programmed with various performance characteristics including low voltage cutoff, high voltage cutoff, timing features, override options, overcurrent protection, and in-rush thresholds. Those parameters can be adjusted based upon customer requirements. POWER-GATE enjoys ultra low on-resistance requiring no heat sinking or airflow. Fleet operators running hybrid or electric vehicles will also appreciate both low quiescent current draw, and ultra low power consumption to activate the device.
| Perfect Switch, LLC | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | POWER-GATE Voltage Sensitive Relay |
| Solid State Relay Type | MilSpec |
| Application Type | Automotive; Industrial, Photovoltaic, Marine |
| Mounting | Bracket (Flange) Mount (optional feature); Various Packaging Options Available |
| Output Device | MOSFET |
| Features | Over-Current Protection; Overvoltage Protection; Reversing; Visual Indicator; Programmable |