Perancea Ltd. Enclosure, Emi/rfi Box, Steel; Enclosure Type Perancea PFL9T.

Description
ENCLOSURE, EMI/RFI BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:15.82mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:15.82mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Steel; Enclosure Type Perancea - 24M2000 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Steel; Enclosure Type Perancea
24M2000
Enclosure, Emi/rfi Box, Steel; Enclosure Type Perancea 24M2000
ENCLOSURE, EMI/RFI BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:15.82mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:15.82mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2000
Product Name Enclosure, Emi/rfi Box, Steel; Enclosure Type Perancea
Length 0.6228 inch (15.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Boxes - 164-1414N4SSO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details