Perancea Ltd. Enclosure, Steel, Pcb Mount; Enclosure Type Perancea PFL2T.

Description
ENCLOSURE, STEEL, PCB MOUNT; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:1.2" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, STEEL, PCB MOUNT; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:1.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Steel, Pcb Mount; Enclosure Type Perancea - 24M1994 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Pcb Mount; Enclosure Type Perancea
24M1994
Enclosure, Steel, Pcb Mount; Enclosure Type Perancea 24M1994
ENCLOSURE, STEEL, PCB MOUNT; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:1.2" RoHS Compliant: Yes

ENCLOSURE, STEEL, PCB MOUNT; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:1.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M1994
Product Name Enclosure, Steel, Pcb Mount; Enclosure Type Perancea
Length 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Network Aluminum Enclosure - MXF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 9.21 inch (65 to 234 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details