Peptides International, Inc. Big Endothelin-1 (Porcine, 22-39) Antiserum (50 ul vial) NED-14210-v - 1 Ea

Description
(Rabbit) Antiserum: lyophilized from 0.001 M Phosphate Buffer (pH 7.0) Immunogen: Big Endothelin-1 (Porcine, 22-39)-BSA (BSA: Bovine Serum Albumin) Specificity: Big Endothelin-1 (Porcine, 22-39) 100% Big Endothelin-1 (Porcine, 1-39) 100% Big Endothelin-1 (Human, 1-38) 10% Big Endothelin-1 (Human, 18-38) 10% Endothelin-1 (Human) 0% Endothelin-2 (Human) 0% Endothelin-3 (Human) 0% Cross-reactions were not observed at higher doses (1-10 nmol/ml) against the following peptides: Glucagon (Human) Secretin (Human) Gastrin I CCK-8 (Sulfated Form) Somatostatin Sensitivity*: IC50 = 0.45 pmol/ml (Antiserum Dilution: x 30,000) * All sensitivity data are measured by enzyme immunoassay using ß-D-galactosidase as a label. Our undiluted antisera are suitable for immuno-histochemical use, for application to radioimmunoassay (RIA), or other non-isotopicimmunoas say systems. These antisera are partially characterized by either of the following two methods: 1) (EIA) or 2) ELISA. These products are not controlled to the rigorous specifications of prediluted antisera, which are adjusted to optimum concentrations for RIA and other immunoassays. These antisera are sold for research and development purposes only. Each antiserum has been lyophilized from 0.001 M Phosphate Buffer (pH 7.0). These Iyophilized antisera are stable for one month at room temperature. For long term storage, we recommend storing at -20 °C(freezer). After reconstitution with buffer, solutions may be kept at 4 °C for continuous use with a suitable preservative.For extended storage, the solutions should be frozen at -20 °C.
Description
(Rabbit) Antiserum: lyophilized from 0.001 M Phosphate Buffer (pH 7.0) Immunogen: Big Endothelin-1 (Porcine, 22-39)-BSA (BSA: Bovine Serum Albumin) Specificity: Big Endothelin-1 (Porcine, 22-39) 100% Big Endothelin-1 (Porcine, 1-39) 100% Big Endothelin-1 (Human, 1-38) 10% Big Endothelin-1 (Human, 18-38) 10% Endothelin-1 (Human) 0% Endothelin-2 (Human) 0% Endothelin-3 (Human) 0% Cross-reactions were not observed at higher doses (1-10 nmol/ml) against the following peptides: Glucagon (Human) Secretin (Human) Gastrin I CCK-8 (Sulfated Form) Somatostatin Sensitivity*: IC50 = 0.45 pmol/ml (Antiserum Dilution: x 30,000) * All sensitivity data are measured by enzyme immunoassay using ß-D-galactosidase as a label. Our undiluted antisera are suitable for immuno-histochemical use, for application to radioimmunoassay (RIA), or other non-isotopicimmunoas say systems. These antisera are partially characterized by either of the following two methods: 1) (EIA) or 2) ELISA. These products are not controlled to the rigorous specifications of prediluted antisera, which are adjusted to optimum concentrations for RIA and other immunoassays. These antisera are sold for research and development purposes only. Each antiserum has been lyophilized from 0.001 M Phosphate Buffer (pH 7.0). These Iyophilized antisera are stable for one month at room temperature. For long term storage, we recommend storing at -20 °C(freezer). After reconstitution with buffer, solutions may be kept at 4 °C for continuous use with a suitable preservative.For extended storage, the solutions should be frozen at -20 °C.

Suppliers

Company
Product
Description
Supplier Links
Big Endothelin-1 (Porcine, 22-39) Antiserum (50 ul vial) - NED-14210-v - 1 Ea - Peptides International, Inc.
Louisville, KY, USA
Big Endothelin-1 (Porcine, 22-39) Antiserum (50 ul vial)
NED-14210-v - 1 Ea
Big Endothelin-1 (Porcine, 22-39) Antiserum (50 ul vial) NED-14210-v - 1 Ea
(Rabbit) Antiserum: lyophilized from 0.001 M Phosphate Buffer (pH 7.0) Immunogen: Big Endothelin-1 (Porcine, 22-39)-BSA (BSA: Bovine Serum Albumin) Specificity: Big Endothelin-1 (Porcine, 22-39) 100% Big Endothelin-1 (Porcine, 1-39) 100% Big Endothelin-1 (Human, 1-38) 10% Big Endothelin-1 (Human, 18-38) 10% Endothelin-1 (Human) 0% Endothelin-2 (Human) 0% Endothelin-3 (Human) 0% Cross-reactions were not observed at higher doses (1-10 nmol/ml) against the following peptides: Glucagon (Human) Secretin (Human) Gastrin I CCK-8 (Sulfated Form) Somatostatin Sensitivity*: IC50 = 0.45 pmol/ml (Antiserum Dilution: x 30,000) * All sensitivity data are measured by enzyme immunoassay using ß-D-galactosidase as a label. Our undiluted antisera are suitable for immuno-histochemical use, for application to radioimmunoassay (RIA), or other non-isotopicimmunoas say systems. These antisera are partially characterized by either of the following two methods: 1) (EIA) or 2) ELISA. These products are not controlled to the rigorous specifications of prediluted antisera, which are adjusted to optimum concentrations for RIA and other immunoassays. These antisera are sold for research and development purposes only. Each antiserum has been lyophilized from 0.001 M Phosphate Buffer (pH 7.0). These Iyophilized antisera are stable for one month at room temperature. For long term storage, we recommend storing at -20 °C(freezer). After reconstitution with buffer, solutions may be kept at 4 °C for continuous use with a suitable preservative.For extended storage, the solutions should be frozen at -20 °C.

(Rabbit) Antiserum: lyophilized from 0.001 M Phosphate Buffer (pH 7.0) Immunogen: Big Endothelin-1 (Porcine, 22-39)-BSA (BSA: Bovine Serum Albumin) Specificity: Big Endothelin-1 (Porcine, 22-39) 100% Big Endothelin-1 (Porcine, 1-39) 100% Big Endothelin-1 (Human, 1-38) 10% Big Endothelin-1 (Human, 18-38) 10% Endothelin-1 (Human) 0% Endothelin-2 (Human) 0% Endothelin-3 (Human) 0% Cross-reactions were not observed at higher doses (1-10 nmol/ml) against the following peptides: Glucagon (Human) Secretin (Human) Gastrin I CCK-8 (Sulfated Form) Somatostatin Sensitivity*: IC50 = 0.45 pmol/ml (Antiserum Dilution: x 30,000) * All sensitivity data are measured by enzyme immunoassay using ß-D-galactosidase as a label. Our undiluted antisera are suitable for immuno-histochemical use, for application to radioimmunoassay (RIA), or other non-isotopicimmunoassay systems. These antisera are partially characterized by either of the following two methods: 1) (EIA) or 2) ELISA. These products are not controlled to the rigorous specifications of prediluted antisera, which are adjusted to optimum concentrations for RIA and other immunoassays. These antisera are sold for research and development purposes only. Each antiserum has been lyophilized from 0.001 M Phosphate Buffer (pH 7.0). These Iyophilized antisera are stable for one month at room temperature. For long term storage, we recommend storing at -20 °C(freezer). After reconstitution with buffer, solutions may be kept at 4 °C for continuous use with a suitable preservative.For extended storage, the solutions should be frozen at -20 °C.

Supplier's Site

Technical Specifications

  Peptides International, Inc.
Product Category Organic Chemicals
Product Number NED-14210-v - 1 Ea
Product Name Big Endothelin-1 (Porcine, 22-39) Antiserum (50 ul vial)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-Amino-1,4-dimethyl-5H-pyrido[4,3-b]indole-3-14C Acetate - A607600 - Toronto Research Chemicals, Inc.
Specs
Chemical Name 3-Amino-1,4-dimethyl-5H-pyrido[4,3-b]indole-3-14C Acetate
Chemical Formula C1414CH17N3O2
CAS Number 210049-08-4
View Details