Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INTRINSIC SAFETY BARRIERS
PEPPERL+FUCHS SE
Z928 -- ZENER BARRIER
Pepperl+Fuchs SE
Zener Barrier
Z928
Description
1-channel AC version Working voltage 26 V at 10 µA Series resistance max. 327 ω Fuse rating 50 mA DIN rail mounting
Pepperl+Fuchs SE
Done
Datasheet
Description
1-channel AC version Working voltage 26 V at 10 µA Series resistance max. 327 ω Fuse rating 50 mA DIN rail mounting
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z928
Zener Barrier
Z928
1-channel AC version Working voltage 26 V at 10 µA Series resistance max. 327 ω Fuse rating 50 mA DIN rail mounting
1-channel
AC version
Working voltage 26 V at 10 µA
Series resistance max. 327 Ω
Fuse rating 50 mA
DIN rail mounting
Supplier's Site
Datasheet
Technical Specifications
Pepperl+Fuchs SE
Product Category
Intrinsic Safety Barriers
Product Number
Z928
Product Name
Zener Barrier
Barrier Type
Zener Barrier
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Intrinsic Safety Barrier
Specs
Barrier Type
Galvanic Isolator
Mounting Options
Din Rail Mounted
Application
Encoders
View Details
RS Components, Ltd.
Zener & Galvanic Barriers
1368687
Specs
Barrier Type
Galvanic
AC or DC
AC; DC
Channels
1
View Details
Migatron Corporation
3-Channel Zener Diode Safety Barrier
ZSB-409A
Specs
Barrier Type
Zener Barrier
Mounting Options
Din Rail Mounted
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Gems Sensors & Controls
Dual Channel Zener Barrier
65800 Series
Specs
Barrier Type
Zener Barrier
Mounting Options
Earth-Grounded Rail Mount
Application
4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details