Pepperl+Fuchs SE Photoelectric WCS3B-LS221

Description
READ HEAD, RS-485 INTERFACE, NON-CONTACT, ABSOLUTE POSITION ENCODER, AUTOMATIC DETECTION OF DIRT ACCUMULATION, 10-30 V DC, 2 VA, BINARY CODE, CONNECTION TYPE - M12, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
READ HEAD, RS-485 INTERFACE, NON-CONTACT, ABSOLUTE POSITION ENCODER, AUTOMATIC DETECTION OF DIRT ACCUMULATION, 10-30 V DC, 2 VA, BINARY CODE, CONNECTION TYPE - M12, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10599086 - Radwell International
Willingboro, NJ, United States
Photoelectric
10599086
Photoelectric 10599086
READ HEAD, RS-485 INTERFACE, NON-CONTACT, ABSOLUTE POSITION ENCODER, AUTOMATIC DETECTION OF DIRT ACCUMULATION, 10-30 V DC, 2 VA, BINARY CODE, CONNECTION TYPE - M12, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

READ HEAD, RS-485 INTERFACE, NON-CONTACT, ABSOLUTE POSITION ENCODER, AUTOMATIC DETECTION OF DIRT ACCUMULATION, 10-30 V DC, 2 VA, BINARY CODE, CONNECTION TYPE - M12, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10599086
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details