Pepperl+Fuchs SE SENSOR, PHOTOELECTRIC, CYLINDRICAL, 18MM DIA, POL RETRO 3.5M VL18-54-M/40A/118/128

Description
The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor. Features: Visible Red and Class 2 Laser Light Sources Straight and Right-Angle Housings Automatic Cross Talk/Mutual Interference Protection Ultra-High Ambient Light Immunity Rugged Metal Housing Specifications: Diameter: 18 mm Length: Straight Sensing Head: 78 mm Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm Output: 4-in-1 Operating Mode: L.O./D.O. Connection: 4-Pin Micro Conn. Housing Material: Polycarbonate; M18 × 1 Thread Operating Temperature: –13°F to +131°F Sealing: IP 67
Datasheet
Description
The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor. Features: Visible Red and Class 2 Laser Light Sources Straight and Right-Angle Housings Automatic Cross Talk/Mutual Interference Protection Ultra-High Ambient Light Immunity Rugged Metal Housing Specifications: Diameter: 18 mm Length: Straight Sensing Head: 78 mm Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm Output: 4-in-1 Operating Mode: L.O./D.O. Connection: 4-Pin Micro Conn. Housing Material: Polycarbonate; M18 × 1 Thread Operating Temperature: –13°F to +131°F Sealing: IP 67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR, PHOTOELECTRIC, CYLINDRICAL, 18MM DIA, POL RETRO 3.5M - 70093275 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, CYLINDRICAL, 18MM DIA, POL RETRO 3.5M
70093275
SENSOR, PHOTOELECTRIC, CYLINDRICAL, 18MM DIA, POL RETRO 3.5M 70093275
The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor. Features: Visible Red and Class 2 Laser Light Sources Straight and Right-Angle Housings Automatic Cross Talk/Mutual Interference Protection Ultra-High Ambient Light Immunity Rugged Metal Housing Specifications: Diameter: 18 mm Length: Straight Sensing Head: 78 mm Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm Output: 4-in-1 Operating Mode: L.O./D.O. Connection: 4-Pin Micro Conn. Housing Material: Polycarbonate; M18 × 1 Thread Operating Temperature: –13°F to +131°F Sealing: IP 67

The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor.
Features:

  • Visible Red and Class 2 Laser Light Sources
  • Straight and Right-Angle Housings
  • Automatic Cross Talk/Mutual Interference Protection
  • Ultra-High Ambient Light Immunity
  • Rugged Metal Housing
    Specifications:
  • Diameter: 18 mm
  • Length: Straight Sensing Head: 78 mm
  • Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm
  • Output: 4-in-1
  • Operating Mode: L.O./D.O.
  • Connection: 4-Pin Micro Conn.
  • Housing Material: Polycarbonate; M18 × 1 Thread
  • Operating Temperature: –13°F to +131°F
  • Sealing: IP 67
Supplier's Site
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 71J8691 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
71J8691
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 71J8691
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:V18 Series; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:200mA; Product Range:V18 Series; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70093275 71J8691
Product Name SENSOR, PHOTOELECTRIC, CYLINDRICAL, 18MM DIA, POL RETRO 3.5M Photoelectric Sensor; Sensor Output Pepperl+Fuchs
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data