PEPPERL+FUCHS SE
VISUNET GMP RM219 -- REMOTE MONITOR
Pepperl+Fuchs SE
Remote Monitor
VisuNet GMP RM219
Description
Remote Monitor
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet (optional RDP, or VNC)
Adapted for distances up to 100 m
Description
Remote Monitor
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet (optional RDP, or VNC)
Adapted for distances up to 100 m
Datasheet
Suppliers
Remote Monitor
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet (optional RDP, or VNC)
Adapted for distances up to 100 m
- Remote Monitor
- 19 inch monitor (48.3 cm)
- Network based data transfer via Ethernet (optional RDP, or VNC)
- Adapted for distances up to 100 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Human Machine Interfaces |
|
Product Number
|
VisuNet GMP RM219 |
|
Product Name
|
Remote Monitor |
|
Speed
|
1.46 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Panel
I/O Interfaces
Ethernet; USB
Type
Flat Panel Display
View Details
Configuration
Panel
I/O Interfaces
RS232
Type
Flat Panel Display
View Details
Display Options
Color
Operating Temperature
32 to 104 F (0 to 40 C)
View Details