PEPPERL+FUCHS SE
VISUNET GMP PC219 -- PANEL PC
Pepperl+Fuchs SE
Panel PC
VisuNet GMP PC219
Description
Panel PC
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
Description
Panel PC
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
Datasheet
Suppliers
Panel PC
19 inch monitor (48.3 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
- Panel PC
- 19 inch monitor (48.3 cm)
- Network based data transfer via Ethernet
- Adapted for distances up to 100 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Human Machine Interfaces |
|
Product Number
|
VisuNet GMP PC219 |
|
Product Name
|
Panel PC |
|
Configuration
|
Panel
|
Unlock Full Specs
to access all available technical data