Pepperl+Fuchs SE PC Workstation VisuNet Edge PC8619

Description
Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Windows 7 Ultimate (32-bit or 64-bit)
Datasheet
Description
Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Windows 7 Ultimate (32-bit or 64-bit)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Workstation - VisuNet Edge PC8619 - Pepperl+Fuchs SE
Mannheim, Germany
PC Workstation
VisuNet Edge PC8619
PC Workstation VisuNet Edge PC8619
Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Windows 7 Ultimate (32-bit or 64-bit)
  • Extended temperature range for indoor/outdoor use
  • Modular design for field maintainability
  • Solution for Class I, Div. 1 areas
  • Utilizes 6000 Series Type X purge
  • Variety of keyboard and mounting options
  • Watershed housing allows for proper drainage
  • Windows 7 Ultimate (32-bit or 64-bit)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Human Machine Interfaces
Product Number VisuNet Edge PC8619
Product Name PC Workstation
Speed 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9150iXD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details