Pepperl+Fuchs SE Barcode scanner VB12-220-S

Description
Barcode scanner
Description
Barcode scanner
Datasheet
Datasheet Summary
Powered by GS/AI

The VB12-220-S is a line barcode scanner from Pepperl Fuchs designed for efficient data capture in various applications. It features a laser diode light source that emits modulated visible red light at a wavelength of 650 nm, with a maximum reading distance of 220 mm and a reading angle of 70 degrees. The scanner operates within a voltage range of 10 to 30 V DC and has a power consumption of 1.5 W.

This model supports serial communication via RS 232 and RS 485 interfaces, allowing data transfer rates of up to 115.2 kBit/s. It includes programmable digital inputs and outputs, with a maximum switching voltage of 50 V DC and a current of 50 mA. The device is housed in a flat magnesium and polycarbonate casing, providing an IP65 protection rating, making it suitable for use in environments with dust and moisture.

The scanner is designed for easy installation, featuring a side light outlet for space-constrained areas. It is capable of withstanding ambient temperatures from 0 to 45 °C and storage temperatures from -20 to 70 °C, with a relative humidity tolerance of up to 90% non-condensing. The VB12-220-S is also shock and vibration resistant, complying with IEC standards for durability.

Datasheet Summary
Powered by GS/AI

The VB12-220-S is a line barcode scanner from Pepperl Fuchs designed for efficient data capture in various applications. It features a laser diode light source that emits modulated visible red light at a wavelength of 650 nm, with a maximum reading distance of 220 mm and a reading angle of 70 degrees. The scanner operates within a voltage range of 10 to 30 V DC and has a power consumption of 1.5 W.

This model supports serial communication via RS 232 and RS 485 interfaces, allowing data transfer rates of up to 115.2 kBit/s. It includes programmable digital inputs and outputs, with a maximum switching voltage of 50 V DC and a current of 50 mA. The device is housed in a flat magnesium and polycarbonate casing, providing an IP65 protection rating, making it suitable for use in environments with dust and moisture.

The scanner is designed for easy installation, featuring a side light outlet for space-constrained areas. It is capable of withstanding ambient temperatures from 0 to 45 °C and storage temperatures from -20 to 70 °C, with a relative humidity tolerance of up to 90% non-condensing. The VB12-220-S is also shock and vibration resistant, complying with IEC standards for durability.

Suppliers

Company
Product
Description
Supplier Links
Barcode scanner - VB12-220-S - Pepperl+Fuchs SE
Mannheim, Germany
Barcode scanner
VB12-220-S
Barcode scanner VB12-220-S
Barcode scanner

Barcode scanner

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Barcode Scanners
Product Number VB12-220-S
Product Name Barcode scanner
Interface Options Serial
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 56444399 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details