Pepperl+Fuchs SE Field-attachable male connector V3S-GM

Description
Field-attachable male connector
Request a Quote
Description
Field-attachable male connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Plug, 3Pos (part number 40M3317) from Pepperl+Fuchs features a male connector with three positions and a straight cable mount. It is designed for use in applications requiring a reliable electrical connection, with a maximum operating voltage of 60 V DC and a maximum current rating of 4 A. The connector is constructed with spring-loaded contact sockets and has a pin diameter of 1 mm. It offers a degree of protection rated at IP67, making it suitable for harsh environments. The ambient temperature range for this connector is -40 to 85 °C, and it has a pollution degree of 3. The materials used include copper-zinc for the contacts and PBT for the body, ensuring durability and resistance to environmental factors. The connector is compatible with cable sheath diameters ranging from 3.5 to 5 mm and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Plug, 3Pos (part number 40M3317) from Pepperl+Fuchs features a male connector with three positions and a straight cable mount. It is designed for use in applications requiring a reliable electrical connection, with a maximum operating voltage of 60 V DC and a maximum current rating of 4 A. The connector is constructed with spring-loaded contact sockets and has a pin diameter of 1 mm. It offers a degree of protection rated at IP67, making it suitable for harsh environments. The ambient temperature range for this connector is -40 to 85 °C, and it has a pollution degree of 3. The materials used include copper-zinc for the contacts and PBT for the body, ensuring durability and resistance to environmental factors. The connector is compatible with cable sheath diameters ranging from 3.5 to 5 mm and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Field-attachable male connector - V3S-GM - Pepperl+Fuchs SE
Mannheim, Germany
Field-attachable male connector
V3S-GM
Field-attachable male connector V3S-GM
Field-attachable male connector

Field-attachable male connector

Supplier's Site Datasheet
Circular Connector Assemblies - 2046-V3S-GM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2046-V3S-GM-ND
Circular Connector Assemblies 2046-V3S-GM-ND
3 Position Circular Connector Plug, Male Pins Screw

3 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
PRLF Field Wireable Sensor Plugs - V3S-GM - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF Field Wireable Sensor Plugs
V3S-GM
PRLF Field Wireable Sensor Plugs V3S-GM
Cables/Accessories, 183715

Cables/Accessories, 183715

Supplier's Site
Sensor Connector, M8, Plug, 3Pos; Product Range Pepperl+Fuchs - 40M3317 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos; Product Range Pepperl+Fuchs
40M3317
Sensor Connector, M8, Plug, 3Pos; Product Range Pepperl+Fuchs 40M3317
SENSOR CONNECTOR, M8, PLUG, 3POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Current Rating:4ARoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Current Rating:4ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number V3S-GM 2046-V3S-GM-ND V3S-GM 40M3317
Product Name Field-attachable male connector Circular Connector Assemblies PRLF Field Wireable Sensor Plugs Sensor Connector, M8, Plug, 3Pos; Product Range Pepperl+Fuchs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products