Pepperl+Fuchs SE Female connector V1-W-E8-BK15M-PUR-U

Description
Female cordset, M12, LED
Datasheet
Description
Female cordset, M12, LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector - V1-W-E8-BK15M-PUR-U - Pepperl+Fuchs SE
Mannheim, Germany
Female connector
V1-W-E8-BK15M-PUR-U
Female connector V1-W-E8-BK15M-PUR-U
Female cordset, M12, LED

Female cordset, M12, LED

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Cable Assemblies
Product Number V1-W-E8-BK15M-PUR-U
Product Name Female connector
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-5100-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers