Pepperl+Fuchs SE Female connector V1-W-5M-PUR

Description
Female cordset, M12, 4-pin, PUR cable
Request a Quote Datasheet
Description
Female cordset, M12, 4-pin, PUR cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector - V1-W-5M-PUR - Pepperl+Fuchs SE
Mannheim, Germany
Female connector
V1-W-5M-PUR
Female connector V1-W-5M-PUR
Female cordset, M12, 4-pin, PUR cable

Female cordset, M12, 4-pin, PUR cable

Supplier's Site Datasheet
Circular Cable Assemblies - 2046-V1-W-5M-PUR-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2046-V1-W-5M-PUR-ND
Circular Cable Assemblies 2046-V1-W-5M-PUR-ND
CBL 4POS PLUG RA TO WIRE 16.4'

CBL 4POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
Cable Connector, M12 Housing; Connector Type A Pepperl+Fuchs - 24C4187 - Newark, An Avnet Company
Chicago, IL, United States
Cable Connector, M12 Housing; Connector Type A Pepperl+Fuchs
24C4187
Cable Connector, M12 Housing; Connector Type A Pepperl+Fuchs 24C4187
CABLE CONNECTOR, M12 HOUSING; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

CABLE CONNECTOR, M12 HOUSING; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 4519398 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4519398
QD Cable/Cord Set 4519398
CORDSET, FEMALE, SINGLE-ENDED, M12 X 1 PLUG CONNECTION, 4-PIN, 250 V AC/DC, 4 AMP, 5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

CORDSET, FEMALE, SINGLE-ENDED, M12 X 1 PLUG CONNECTION, 4-PIN, 250 V AC/DC, 4 AMP, 5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number V1-W-5M-PUR 2046-V1-W-5M-PUR-ND 24C4187 4519398
Product Name Female connector Circular Cable Assemblies Cable Connector, M12 Housing; Connector Type A Pepperl+Fuchs QD Cable/Cord Set
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details