Pepperl+Fuchs SE Double sheet sensor UDC-18GM-400-3E2

Description
Ultrasonic system for reliable detection of no, one, or two overlapping sheet materials, preferably papers No TEACH-IN required Function indicators visible from all directions Insensitive to printing, colors, and shining surfaces Material weight from 10 g/m2 up to over 2000 g/m2 Very wide material spectrum, finest papers up to thin sheet metals as well as plastic- and metal foils Perpendicular or inclined sensor mounting relative to the sheet plane possible Programmable
Datasheet
Description
Ultrasonic system for reliable detection of no, one, or two overlapping sheet materials, preferably papers No TEACH-IN required Function indicators visible from all directions Insensitive to printing, colors, and shining surfaces Material weight from 10 g/m2 up to over 2000 g/m2 Very wide material spectrum, finest papers up to thin sheet metals as well as plastic- and metal foils Perpendicular or inclined sensor mounting relative to the sheet plane possible Programmable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double sheet sensor - UDC-18GM-400-3E2 - Pepperl+Fuchs SE
Mannheim, Germany
Double sheet sensor
UDC-18GM-400-3E2
Double sheet sensor UDC-18GM-400-3E2
Ultrasonic system for reliable detection of no, one, or two overlapping sheet materials, preferably papers No TEACH-IN required Function indicators visible from all directions Insensitive to printing, colors, and shining surfaces Material weight from 10 g/m2 up to over 2000 g/m2 Very wide material spectrum, finest papers up to thin sheet metals as well as plastic- and metal foils Perpendicular or inclined sensor mounting relative to the sheet plane possible Programmable
  • Ultrasonic system for reliable detection of no, one, or two overlapping sheet materials, preferably papers
  • No TEACH-IN required
  • Function indicators visible from all directions
  • Insensitive to printing, colors, and shining surfaces
  • Material weight from 10 g/m2 up to over 2000 g/m2
  • Very wide material spectrum, finest papers up to thin sheet metals as well as plastic- and metal foils
  • Perpendicular or inclined sensor mounting relative to the sheet plane possible
  • Programmable
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number UDC-18GM-400-3E2
Product Name Double sheet sensor
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2401414-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2103909 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details