Pepperl+Fuchs SE Ultrasonic Sensor UB800-18GM40-E5-V1

Description
ULTRASONIC SENSOR UB800-18GM40-E5-V1, SHORT DESIGN, 40 MM FUNCTION INDICATORS VISIBLE FROM ALL DIRECTIONS SWITCH OUTPUT 5 DIFFERENT OUTPUT FUNCTIONS CAN BE SET PROGRAM INPUT TEMPERATURE COMPENSATION. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR UB800-18GM40-E5-V1, SHORT DESIGN, 40 MM FUNCTION INDICATORS VISIBLE FROM ALL DIRECTIONS SWITCH OUTPUT 5 DIFFERENT OUTPUT FUNCTIONS CAN BE SET PROGRAM INPUT TEMPERATURE COMPENSATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 4508768 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
4508768
Ultrasonic Sensor 4508768
ULTRASONIC SENSOR UB800-18GM40-E5-V1, SHORT DESIGN, 40 MM FUNCTION INDICATORS VISIBLE FROM ALL DIRECTIONS SWITCH OUTPUT 5 DIFFERENT OUTPUT FUNCTIONS CAN BE SET PROGRAM INPUT TEMPERATURE COMPENSATION. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR UB800-18GM40-E5-V1, SHORT DESIGN, 40 MM FUNCTION INDICATORS VISIBLE FROM ALL DIRECTIONS SWITCH OUTPUT 5 DIFFERENT OUTPUT FUNCTIONS CAN BE SET PROGRAM INPUT TEMPERATURE COMPENSATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4508768
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S00-PAM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details