Pepperl+Fuchs SE Ultrasonic Sensor UB6000-30GM-E5-V15

Description
ULTRASONIC SENSOR, 350-6000 MM SENSING RANGE, 400-6000 MM ADJUSTMENT RANGE, 0-350 MM DEAD BAND, 100X100 MM STANDARD TARGET RANGE, APPROX. 65 KHZ TRANSDUCER FREQUENCY, M12X1 CONNECTION (5-PIN). FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, 350-6000 MM SENSING RANGE, 400-6000 MM ADJUSTMENT RANGE, 0-350 MM DEAD BAND, 100X100 MM STANDARD TARGET RANGE, APPROX. 65 KHZ TRANSDUCER FREQUENCY, M12X1 CONNECTION (5-PIN). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 4508753 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
4508753
Ultrasonic Sensor 4508753
ULTRASONIC SENSOR, 350-6000 MM SENSING RANGE, 400-6000 MM ADJUSTMENT RANGE, 0-350 MM DEAD BAND, 100X100 MM STANDARD TARGET RANGE, APPROX. 65 KHZ TRANSDUCER FREQUENCY, M12X1 CONNECTION (5-PIN). FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, 350-6000 MM SENSING RANGE, 400-6000 MM ADJUSTMENT RANGE, 0-350 MM DEAD BAND, 100X100 MM STANDARD TARGET RANGE, APPROX. 65 KHZ TRANSDUCER FREQUENCY, M12X1 CONNECTION (5-PIN). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4508753
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details