Pepperl+Fuchs SE Ultrasonic Sensor UB500-30GM-E4-V15

Description
ULTRASONIC SENSOR, SINGLE HEAD SYSTEM, 30-500 MM SENSING RANGE, 10-30 VDC, 1 PROGRAM INPUT, 1 SWITCH OUTPUT NPN, NORMALLY OPEN / CLOSED, M12 X 1 CONNECTOR PLUG, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, SINGLE HEAD SYSTEM, 30-500 MM SENSING RANGE, 10-30 VDC, 1 PROGRAM INPUT, 1 SWITCH OUTPUT NPN, NORMALLY OPEN / CLOSED, M12 X 1 CONNECTOR PLUG, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 512090 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
512090
Ultrasonic Sensor 512090
ULTRASONIC SENSOR, SINGLE HEAD SYSTEM, 30-500 MM SENSING RANGE, 10-30 VDC, 1 PROGRAM INPUT, 1 SWITCH OUTPUT NPN, NORMALLY OPEN / CLOSED, M12 X 1 CONNECTOR PLUG, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, SINGLE HEAD SYSTEM, 30-500 MM SENSING RANGE, 10-30 VDC, 1 PROGRAM INPUT, 1 SWITCH OUTPUT NPN, NORMALLY OPEN / CLOSED, M12 X 1 CONNECTOR PLUG, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 512090
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0571 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details