Pepperl+Fuchs SE Ultrasonic sensor UB400-12GM-E5-V1

Description
Single head system
Request a Quote Datasheet
Description
Single head system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UB400-12GM-E5-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic sensor
UB400-12GM-E5-V1
Ultrasonic sensor UB400-12GM-E5-V1
Single head system

Single head system

Supplier's Site Datasheet
Proximity Sensors - 4585533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585533
Proximity Sensors 4585533
Pepperl + Fuchs UB400-12GM-E5-V1

Pepperl + Fuchs UB400-12GM-E5-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-UB400-12GM-E5-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-UB400-12GM-E5-V1-ND
Proximity Sensors - Industrial 2046-UB400-12GM-E5-V1-ND
ULTRASONIC

ULTRASONIC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UB400-12GM-E5-V1 4585533 2046-UB400-12GM-E5-V1-ND
Product Name Ultrasonic sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Switching Frequency 0.0080 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.18 to 15.75 inch (30 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D1MPAL-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details