PEPPERL+FUCHS SE
THI90 -- INCREMENTAL ROTARY ENCODER
Pepperl+Fuchs SE
Incremental rotary encoder
THI90
Description
Compact design housing ∅90 mm
25 mm and 45 mm hollow shaft
Cost-effective
Short delivery times
Shaft mounting with threaded pins
Description
Compact design housing ∅90 mm
25 mm and 45 mm hollow shaft
Cost-effective
Short delivery times
Shaft mounting with threaded pins
Datasheet
Suppliers
Incremental rotary encoder
THI90
Compact design housing ∅90 mm
25 mm and 45 mm hollow shaft
Cost-effective
Short delivery times
Shaft mounting with threaded pins
- Compact design housing ∅90 mm
- 25 mm and 45 mm hollow shaft
- Cost-effective
- Short delivery times
- Shaft mounting with threaded pins
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
THI90 |
|
Product Name
|
Incremental rotary encoder |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Encoder Technology
Mechanical
View Details
Encoder Technology
Magnetic
Encoder Type
Absolute
Output Signal
Current; Serial Synchronous Interface
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft
View Details