The SU17 Series fiber optic photoelectric sensors offers the versatility of the SU16 Series along with a digital display. The display indicates level of light reception, level of margin, tuning status, errors and off delay status. The amplifier can be set for simple position sensing or advanced contrast sensing. Features:
DIN Rail Mountable
Light On/Dark On Selectable
Mutual Interference Protection
Built-In Auto-Tuning
Digital Display Specifications:
Sensor Dimensions: 60.0 mm L × 10.0 mm W × 35.4 mm H
Input Voltage: 10-30 VDC
Housing Material: Polycarbonate
Operating Temperature: –4°F to +131°F
Sealing: IP40
Visible Red LED Light Source
The SU17 Series fiber optic photoelectric sensors offers the versatility of the SU16 Series along with a digital display. The display indicates level of light reception, level of margin, tuning status, errors and off delay status. The amplifier can be set for simple position sensing or advanced contrast sensing.
Features:
- DIN Rail Mountable
- Light On/Dark On Selectable
- Mutual Interference Protection
- Built-In Auto-Tuning
- Digital Display
Specifications:
- Sensor Dimensions: 60.0 mm L × 10.0 mm W × 35.4 mm H
- Input Voltage: 10-30 VDC
- Housing Material: Polycarbonate
- Operating Temperature: –4°F to +131°F
- Sealing: IP40
- Visible Red LED Light Source