Pepperl+Fuchs SE Safety light grid with integrated control unit SLPCM8-2

Description
Sensing range up to 8 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Minimum wiring expense due to transceiver with passive mirror column Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Pre-fault indication OSSD outputs as semiconductor or relay outputs
Datasheet
Description
Sensing range up to 8 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Minimum wiring expense due to transceiver with passive mirror column Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Pre-fault indication OSSD outputs as semiconductor or relay outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid with integrated control unit - SLPCM8-2 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid with integrated control unit
SLPCM8-2
Safety light grid with integrated control unit SLPCM8-2
Sensing range up to 8 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Minimum wiring expense due to transceiver with passive mirror column Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Pre-fault indication OSSD outputs as semiconductor or relay outputs
  • Sensing range up to 8 m
  • 2-radial design
  • Beam spacing 500 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Minimum wiring expense due to transceiver with passive mirror column
  • Red transmission light
  • Usable with or without start/restart disable
  • Sequential and parallel muting in various operating modes
  • Emergency muting for the correction of the material jam
  • Integrated relay monitor
  • 7-segment diagnostic display
  • Pre-fault indication
  • OSSD outputs as semiconductor or relay outputs
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLPCM8-2
Product Name Safety light grid with integrated control unit
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859646 - RS Components, Ltd.
Specs
Spanning Distance 630 inch (16000 mm)
Response Time 0.4000 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4AL3400YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 32.28 inch (820 mm)
View Details
Safety Light Curtains - 2447908-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0490-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details