SLPCM8-2-L -- SAFETY LIGHT GRID WITH INTEGRATED CONTROL UNIT
Pepperl+Fuchs SESafety light grid with integrated control unitSLPCM8-2-L
Description
Sensing range up to 8 m
2-radial design
Beam spacing 500 mm
Self-monitoring (type 4 according to IEC/EN 61496-1)
Minimum wiring expense due to transceiver with passive mirror column
Red transmission light
Usable with or without start/restart disable
Sequential and parallel muting in various operating modes
Emergency muting for the correction of the material jam
Integrated relay monitor
7-segment diagnostic display
Pre-fault indication
OSSD outputs as semiconductor or relay outputs
Pepperl+Fuchs SE
Done
Datasheet
Description
Sensing range up to 8 m
2-radial design
Beam spacing 500 mm
Self-monitoring (type 4 according to IEC/EN 61496-1)
Minimum wiring expense due to transceiver with passive mirror column
Red transmission light
Usable with or without start/restart disable
Sequential and parallel muting in various operating modes
Emergency muting for the correction of the material jam
Integrated relay monitor
7-segment diagnostic display
Pre-fault indication
OSSD outputs as semiconductor or relay outputs
Safety light grid with integrated control unit
SLPCM8-2-L
Safety light grid with integrated control unit
SLPCM8-2-L
Sensing range up to 8 m
2-radial design
Beam spacing 500 mm
Self-monitoring (type 4 according to IEC/EN 61496-1)
Minimum wiring expense due to transceiver with passive mirror column
Red transmission light
Usable with or without start/restart disable
Sequential and parallel muting in various operating modes
Emergency muting for the correction of the material jam
Integrated relay monitor
7-segment diagnostic display
Pre-fault indication
OSSD outputs as semiconductor or relay outputs
Sensing range up to 8 m
2-radial design
Beam spacing 500 mm
Self-monitoring (type 4 according to IEC/EN 61496-1)
Minimum wiring expense due to transceiver with passive mirror column
Red transmission light
Usable with or without start/restart disable
Sequential and parallel muting in various operating modes
Emergency muting for the correction of the material jam