Pepperl+Fuchs SE Safety light grid with integrated control unit SLPCM65-2-L/31

Description
Sensing range up to 65 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Integrated function display Pre-fault indication OSSD outputs as semiconductor or relay outputs
Datasheet
Description
Sensing range up to 65 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Integrated function display Pre-fault indication OSSD outputs as semiconductor or relay outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid with integrated control unit - SLPCM65-2-L/31 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid with integrated control unit
SLPCM65-2-L/31
Safety light grid with integrated control unit SLPCM65-2-L/31
Sensing range up to 65 m 2-radial design Beam spacing 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Usable with or without start/restart disable Sequential and parallel muting in various operating modes Emergency muting for the correction of the material jam Integrated relay monitor 7-segment diagnostic display Integrated function display Pre-fault indication OSSD outputs as semiconductor or relay outputs
  • Sensing range up to 65 m
  • 2-radial design
  • Beam spacing 500 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Red transmission light
  • Usable with or without start/restart disable
  • Sequential and parallel muting in various operating modes
  • Emergency muting for the correction of the material jam
  • Integrated relay monitor
  • 7-segment diagnostic display
  • Integrated function display
  • Pre-fault indication
  • OSSD outputs as semiconductor or relay outputs
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLPCM65-2-L/31
Product Name Safety light grid with integrated control unit
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-C4C0700FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 27.56 inch (700 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447902-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-1050-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details