Pepperl+Fuchs SE Safety light grid SLP30-2

Description
Sensing range up to 30 m Self-monitoring (type 4 according to IEC/EN 61496-1) 2-radial design Beam spacing 500 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet
Description
Sensing range up to 30 m Self-monitoring (type 4 according to IEC/EN 61496-1) 2-radial design Beam spacing 500 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid - SLP30-2 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid
SLP30-2
Safety light grid SLP30-2
Sensing range up to 30 m Self-monitoring (type 4 according to IEC/EN 61496-1) 2-radial design Beam spacing 500 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
  • Sensing range up to 30 m
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • 2-radial design
  • Beam spacing 500 mm
  • Red transmission light
  • Integrated function display
  • Pre-fault indication
  • Operation on control units of SB4 (SafeBox)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLP30-2
Product Name Safety light grid
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Automation Light Grids -  - SICK
Specs
Spanning Distance 0.0984 to 2.36 inch (2.5 to 60 mm)
Sensitivity or Resolution 0.0984 to 1.97 inch (2.5 to 50 mm)
View Details
Safety Light Curtain - 440L-R4KL0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Light Curtains - 1-2447907-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0730-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details