Pepperl+Fuchs SE Safety light grid SLP10-4

Description
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 4-radial design Beam spacing 300 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet
Description
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 4-radial design Beam spacing 300 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid - SLP10-4 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid
SLP10-4
Safety light grid SLP10-4
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 4-radial design Beam spacing 300 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
  • Sensing range up to 10 m
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • 4-radial design
  • Beam spacing 300 mm
  • Red transmission light
  • Integrated function display
  • Pre-fault indication
  • Operation on control units of SB4 (SafeBox)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLP10-4
Product Name Safety light grid
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4C0800FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2447899-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers