Pepperl+Fuchs SE Safety light curtain SLC30-450/31

Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129)
Datasheet
Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC30-450/31 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC30-450/31
Safety light curtain SLC30-450/31
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129)
  • Sensing range up to 15 m
  • Resolution 30 mm (hand protection)
  • Protective field height up to 1800 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with relay monitor (Option 129)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC30-450/31
Product Name Safety light curtain
Protection Height 450 inch (11430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859091 - RS Components, Ltd.
Specs
Spanning Distance 787 inch (20000 mm)
Safety Category Type Type 2
View Details
Safety Light Curtain - 445L-P4E0550FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 21.65 inch (550 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2437979-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers