Pepperl+Fuchs SE Safety light curtain SLC30-450/129

Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
Datasheet
Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC30-450/129 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC30-450/129
Safety light curtain SLC30-450/129
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
  • Sensing range up to 15 m
  • Resolution 30 mm (hand protection)
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor version
  • Protective field height up to 1800 mm
  • Start/Restart disable preset by Option /129
  • Integrated relay monitor
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC30-450/129
Product Name Safety light curtain
Protection Height 450 inch (11430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859649 - RS Components, Ltd.
Specs
Spanning Distance 276 inch (7000 mm)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4JL0480YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 1-2447901-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0500-02-01 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details